IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital dictaphones > Sony ICD-B500

ICD-B500 Digital recorder

Brand: Sony
Product code: ICD-B500
EAN/UPC code: 027242710979, 4905524491869
Category: digital dictaphones 
Release date: 23 Mar 2007
Info modified on: 13 Aug 2008 15:21:30
 PDF specs

ICD-B500 Digital recorder
ICD-B500 Sony

-Compact, stylish design and easy operation.
-Voice Operated Recording function.
-256MB built-in flash memory.
-Up to 150hrs recording time.
-Large LCD Display.

Specs
Alternatives
Options
Audio
Voice recording time 150 h
Frequency range 220-3100 Hz
Built-in microphone
Loudspeaker diameter 28 mm
Technical details
Recording mode LP, SP, ST
Hold function
Memory
Internal memory 256 MB
Display
Display LCD
Backlight
Connectivity
DC-in jack
Microphone, line-in jack
Connectivity
Speaker/ headphone/ line-out jack 1
Weight & dimensions
Weight 65 g
Dimensions W x D x H 34.6x18x109.5 mm
Energy management
Battery type AAA
Battery life 22 h
Recording battery life 20.3 h
Number of batteries supported 2
Battery capacity indicator
Output power 25 mW
Illumination/Alarms
LED record/playback
46 offers, from 21.42