IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital dictaphones > Sony ICD-P530F

Digital recorder

Brand: Sony
Product code: ICD-P530F
EAN/UPC code: 4905524399141
Category: digital dictaphones 
Release date: 05 Apr 2007
Info modified on: 19 Sep 2008 17:22:11
 PDF specs

Digital recorder
ICD-P530F Sony
14k

-PC Application Software supplied.
-USB connection to PC and high speed data transfer.
-Mutil Voice Operation Recording (VOR) function, File Divide, Alarm and FM Tuner.
-256MB built-in flash memory.
-Up to 130hrs recording time.
-Large LCD Display.

Specs
Alternatives
Options
Audio
Voice recording time 130 h
Frequency range 220 - 3400 Hz
Built-in microphone
Loudspeaker diameter 28 mm
Technical details
Recording mode LP, SP, ST
Hold function
Connection to PC
Memory
Internal memory 256 MB
Display
Display LCD
Backlight
Connectivity
DC-in jack
Microphone, line-in jack
Speaker/ headphone/ line-out jack 1
Interface USB
Connectivity
USB connector Mini-B
Operating system/software
Bundled software Digital Voice Editor
Weight & dimensions
Weight 68 g
Dimensions W x D x H 34.6x18x109.5 mm
Energy management
Battery type AAA
Battery life 22 h
Recording battery life 20.3 h
Number of batteries supported 2
Battery capacity indicator
Output power 250 mW
Illumination/Alarms
LED record/playback
8 offers, from 50.99