IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital dictaphones > Sony ICD-SX57

Compact Digital recorder

Brand: Sony
Product code: ICD-SX57
EAN/UPC code: 4905524377309, 4905524390995
Category: digital dictaphones 
Release date: 23 Mar 2007
Info modified on: 19 Sep 2008 17:22:11
Compact Digital recorder delivering high-quality STHQ stereo sound. Features PC Link capability and 'Voice Up' function
ICD-SX57 Sony
18k

-STHQ (stereo high quality) recording mode and high sensitivity microphones.
-Recorded sound can be converted to universal WAVE/MP3 format with the supplied Digital Voice Editor software.
-Backlit dot-matrix LCD with ID3 tag.
-256MB built-in flash memory.
-Up to 91hrs recording time.

Specs
Alternatives
Options
Audio
Voice recording time 91 h
Loudspeaker diameter 15 mm
Technical details
File type WAVE/MP3
Playback time 18.5 h
Memory
Internal memory 256 MB
Connectivity
DC-in jack
Microphone, line-in jack
Connectivity
Speaker/ headphone/ line-out jack
Interface USB
Weight & dimensions
Weight 70 g
Energy management
Battery type AAA
Recording battery life 29 h
Number of batteries supported 2
Output power 150 mW
22 offers, from 100.24