IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > LCD TVs > Sony KDL-32U3000E

32" LCD BRAVIA TV

Brand: Sony
Product code: KDL-32U3000E
EAN/UPC code: 4905524459814
Category: LCD TVs 
Release date: 15 Sep 2007
Info modified on: 07 2008 09:19:57
HD Ready 32" U3000 LCD BRAVIA TV, 1366x768, Theatre Sync, 2 x HDMI
KDL-32U3000E Sony
56k

40k
95k
59k

HD Ready 32" U3000 LCD Sony BRAVIA TV, featuring BRAVIA Theatre Sync for one-click control over your home entertainment system, ultra-wide viewing angle, wall mount options and 2 HDMI inputs to easily connect to High Definition sources such as Blu-Ray.

- BRAVIA Theatre Sync enabling you to operate your TV and entire home cinema system by pushing one single button
- HD Ready for the display ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1366 x 768 pixels
Display
Display diagonal 32 "
HD-Ready
Viewing angle, vertical 178 °
Viewing angle, horizontal 178 °
Aspect ratio 16:9
Response time 8 ms
Display brightness 450 cd/m²
Contrast ratio (typical) 7000:1
Display LCD
Comb filter Digital
Noise reduction
Picture in Picture
Viewing angle 178 °
Colour
Colour of product Black
Connectivity
HDMI ports quantity 2
RF ports quantity 1
RS-232 port 1
PC Audio in
Speaker/ headphone/ line-out jack 1
Common interface
Connectivity
CardBus PCMCIA slots quantity 1
I/O ports 4 Pin (Y/C) In
RCA Audio Out
RCA AV In
Scart 1
Scart 2
Audio
RMS rated power 20 W
TV tuner
Signal format system NTSC 3.58/4.43, PAL, Secam
Management features
Handheld remote control
On Screen Display (OSD)
Energy management
Power consumption 130 W
Power consumption (standby) 0.7 W
Weight & dimensions
Width 790 mm
Depth 119 mm
Height 530 mm
Weight with stand 15000 g
Weight 13000 g
Depth (with stand) 214 mm
Height (with stand) 577 mm
Width (with stand) 790 mm
35 offers, from €525.00