IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Poland  More >> Country Language: English

Start > LCD TVs > Sony KDL-40W2000AEP

40" W-series BRAVIA LCD TV

Brand: Sony
Product code: KDL-40W2000AEP
EAN/UPC code: 4905524348927
Category: LCD TVs 
Release date: 17 Sep 2006
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

The new HD Ready W series LCD has 1920x1080 resolution, Live Colour Creation and BRAVIA ENGINE for high performance picture quality.
KDL-40W2000AEP Sony
17k

-Integrated Digital TV Tuner (also receives analogue);
-1920x1080 resolution LCD panel;
-High Performance LCD panel;
-Super Wide 178 degrees viewing angle;
-Fast 8ms response time for smoother motion;
-Live Colour Creation;
-WCG-CCFL Backlight;
-BRAVIA ENGINE;
-HD Ready HDMI sockets;
-Supports 1080p signals;
-Digital Audio Amplifier;
-SRS Trusurround XT with ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1920 x 1080 pixels
Display
Display diagonal 40 "
Contrast ratio (typical) 1300:1
Viewing angle, horizontal 178 °
Viewing angle, vertical 178 °
Aspect ratio 16:9
Display S-PVA Full HD
Viewable size diagonal 1016 mm
Display brightness 450 cd/m²
Full HD
Colour
Colour of product Black
Connectivity
I/O ports -HDMI: 2/ Audio in 2 TBC;
-Scart: 2(2RGB);
-Audio out: 1 (TBC);
-S-Video input: 1/ Audio in 1;
-Component in: 1(Y,Pb,Pr)/Audio in 2;
-Composite in: 1/ Audio in 1;
-PC in: 1(D-sub)/ Stereo mini 1;
Teletext
Teletext 700 pages
TV tuner
Signal format system NTSC 3.58/4.43/PAL/Secam
Management features
Timer Sleep/On
Energy management
Power consumption 185 W
Power requirements 220-240V 50Hz
Power consumption (standby) 0.3 W
Weight & dimensions
Dimensions W x D x H 988 x 105 x 665 mm
Weight 23000 g
Dimensions (W x D x H) with stand 988 x 266 x 715 mm
7 offers, from €1294.96