IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > CRT TVs > Sony KV-28CL11

28" Widescreen WEGA TV

Brand: Sony
Product code: KV-28CL11
EAN/UPC code:
Product family: %%family_name%%
Category: CRT TVs 
Release date: 15 Jul 2005
Info modified on: 03 Feb 2010 15:30:25

Campaign period : 01 Jan 1970 - 01 Jan 1970

28" Widescreen WEGA TV
KV-28CL11 Sony
19k

Features:
28-inch FD Trinitron® WEGA®
Dynamic Picture Control
Smart, Zoom, 4:3, Wide & 14:9-mode
Sleep Timer
2x Scart (1x RGB)
2 loudspeaders, 7W

Specs
Alternatives
Options
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
71.1 cm (28 ")
Aspect ratio 16:9
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
FD Trinitron WEGA
TV tuner
Signal format system PAL, SECAM, NTSC 3.58/4.43
Audio
Audio system NICAM
Speakers 2
RMS rated power 10 W
Colour
Colour of product Silver
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Antenna input
Headphones out
RCA AV-input
RF
SCART1: AV-In/Out; RGB In
SCART2: AV-In/Out; S-Video In
Technical details
Frequency range 50 Hz
Combo TV
Sleep timer
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
90 W
Power consumption (standby) 0.5W
Teletext
Teletext 10 pages
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
788 x 523 x 517 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
41500 g