IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > minidisc players/recorders > Sony MDSJE480S

MiniDisc Player MDS-JE480 S

Brand: Sony
Product code: MDSJE480S
EAN/UPC code:
Category: minidisc players/recorders 
Release date: 02 Nov 2005
Info modified on: 19 Aug 2008 17:22:07
MDS-JE480 S - Easy to record, edit and play - an ideal first MiniDisc machine for all the family
MDSJE480S Sony

Hybrid Pulse D/A Converter
ATRAC DSP Type-S
MDLP (MiniDisc® Long Play)
Scale Factor Edit
Optional PC Link Kit Available
1 Optical Input

Specs
Alternatives
Options
Technical details
Line in
Signal-to-Noise Ratio (SNR) 96 dB
Analog-to-Digital Conversion (ADC) 24 bit
Audio compression formats ATRAC
Audio D/A Converter (DAC) Hybrid Pulse
Device type HiFi
Shock resistant memory 10 s
Material Mold
Line out
Frequency range 5-20kHz
Technical details
I/O ports Digital Input: optical; Line Input (analogue); Line Output (analogue)
Weight & dimensions
Dimensions W x D x H 430 x 285 x 95 mm
Weight 3000 g
Energy management
Power consumption 15 W
Power requirements 230(V); 50/60(Hz)
Power consumption (standby) 0.5 W
Colour
Colour of product Silver
Record modes
Recording mode mono
3 offers, from 148.74