IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > car CD & DVD tuners > Sony MEXR1

MEX-R1 Head Unit

Brand: Sony
Product code: MEXR1
EAN/UPC code:
Category: car CD & DVD tuners 
Release date: 23 Aug 2005
Info modified on: 07 2008 09:19:57
MEX-R1 Multi Entertainment Xperience (MEX) Head Unit
MEXR1 Sony
21k

Features:
DVD/CD playback
DRIVE-S HX
ZonexZone
Giga MP3, store up to 1000 songs on 1 DVD
RDS-EON tuner
4 x 52 W (S-MOSFET)
24 bit D/A conversion
CD/MD changer control
Custom file control
DSO
EQ7
Detachable front panel
2 AV out/1 audio in
1 sub out/2 pre-out

Specs
Alternatives
Options
Audio
MP3 playback
CD-R playback
CD-RW playback
Equalizer
Preset station quantity 18+6+6
Tuner type SSIR-EXA
Supported bands FM, MW, LW
RDS tuner included
Audio D/A Converter (DAC) 24-bit
CD Text
Equalizer bands quantity 7
Display
Display 13-segment
Display illumination 2 colour
Energy management
Output power (DIN) 4 x 27W
Output power 4 x 52W (max)
Weight & dimensions
Dimensions W x D x H 178 x 179 x 50 mm
Technical details
Signal-to-Noise Ratio (SNR) 120 dB
Technical details
Filtering Digital, 8 fs
Disk types supported DVD-Video, DVD-R/RW, DVD+R/RW, CD-DA
File type JPEG, Atrac3plus, MP3, VCD
Removable front panel
Installation angle 0 - 45 °
ISO connector
ID3 Tag display Track, Artist, Album name
Ready for iPod
Integrated clock
Key illumination colour Blue
Frequency range 10 - 20000 Hz
I/O ports Pre-amp Output (stereo RCA)
Sub Output (mono, RCA)
AUX-Lite Input
Mini jack(3.5mm)
€367.16