Stylish, fully automatic turntable for your precious LP collection
Belt Drive with DC Servo Motor Cartridge Included
Specs
Alternatives
Options
Technical details
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
50 dB
Turntable size
299.0 mm
Pick-up arm length
195.0 mm
Pick-up arm type
S-Shape
Pick-up type
ATN-3600LX
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2000 g
Height
Height of the product
100.0 mm
Weight & dimensions
Width
420.0 mm
Depth
342.0 mm
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.