IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > DVD players & recorders > Sony RDR-VX410E2S

RDRVX410

Brand: Sony
Product code: RDR-VX410E2S
EAN/UPC code:
Category: DVD players & recorders 
Release date: 01 Nov 2006
Info modified on: 24 Nov 2008 15:29:48
DVD Recorder Combo RDRVX410
RDR-VX410E2S Sony
15k

The RDRVX410 VCR/DVD Recorder combination unit offers convenience and advanced functionality for your viewing pleasure in one simple unit. East dubbing between VCR and DVD!

The VX410 allows you to record in a wide selection of writeable formats and you can choose from a variety of playback formats.

The recorder is also equipped with an i-Link port (DV Input) allowing easy and direct ... More>>>

Specs
Alternatives
Options
Video
Signal format system PAL / NTSC
Video D/A Converter (DAC) 10 bit / 27MHz
Progressive scan output
Video heads quantity 6
Audio
Audio D/A Converter (DAC) 96kHz / 24bit
Audio compression formats MP3/ CD-R/RW/
Record modes
DVD recording modes HQ/HSP/SP/LSP/LP/EP/SLP/SEP
Optical drive
DVD recorder
Storage media
Disk types supported DVD-Video, DVD-R/RW (video mode / VR mode), DVD+R/+RW, DVD+R Double layer, VCD, SVCD, CD, CD-R/RW, MP3, JPEG
Number of disks 1 pcs
Connectivity
S-Video out
AV input Rear x 1
Aerial input Yes
Audio output - analog Rear: Coaxial x 1
Audio output - digital Rear: Optical x 1
Management features
Timer manual
Handheld remote control
Colour
Colour of product Silver
Energy management
Power consumption 40 W
Weight & dimensions
Weight 4900 g
Dimensions W x D x H 430 x 334 x 85 mm