IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > CD players & recorders > Sony SCDXB780

SCDXB780S

Brand: Sony
Product code: SCDXB780
EAN/UPC code:
Category: CD players & recorders 
Release date: 08 Jun 2005
Info modified on: 19 Aug 2008 17:22:07
Multi-CH SACD, SCDXB780S
SCDXB780 Sony
19k

QS Series construction features mark the SCDXB780 as an excellent audiophile player for both Super Audio CD and conventional CD alike.

Key features:

- QS Series Multi Channel Super Audio CD player
- Multi channel & Stereo Super Audio CD/CD/CD-R/CD-RW playback with SACD/CD text
- QS (Quality Standard) construction and performance
- 3 SADAC converters
- Multi channel ... More>>>

Specs
Alternatives
Options
Audio
Frequency range 2Hz - 50kHz
THD, total harmonic distortion 0.002 %
Dynamic range 104 dB
Technical details
Device type Personal
Energy management
Power consumption 25 W
Power requirements 230V AC 50Hz
Weight & dimensions
Dimensions W x D x H 430 x 290 x 111 mm
Weight 5900 g
2 offers, from 397.76