IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > receivers/amplifiers > Sony STR-DE19B

STR-DE197 B

Brand: Sony
Product code: STR-DE19B
EAN/UPC code:
Category: receivers/amplifiers 
Release date: 29 Sep 2005
Info modified on: 25 Sep 2008 10:25:52
STR-DE19B Sony
9k

Specs
Alternatives
Options
Audio
Output power (DIN) 100 W
THD, total harmonic distortion 0.7 %
Radio
RDS tuner included
Supported bands MW,FM
Connectivity
Connectivity technology Wired
Connectivity
I/O ports Headphone Out
Audio In/Out(excl. tuner) - 2/1
A/V In/Out (S-Video I/O): Including Front AV - 2/0(w/o Video I/O)
Monitor Out
Weight & dimensions
Dimensions W x D x H 430 x 302 x 132.5 mm
Weight 6500 g
Energy management
Power consumption 210 W
Power requirements 230 V, 50/60 Hz
Power consumption (standby) 0.5 W
€162.94  
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
Download
Brochure (55k)