One-way playback Double recording time Playback speed control Voice Operated Recording (VOR) function Clear Voice LED battery indicator Front speaker Built-in microphone Earphone jack Microphone jack DC In Carrying strap
Specs
Alternatives
Options
Audio
Audio system
ClearVoice
Frequency range
250-6300 Hz
Technical details
Material
Mold
Loudspeakers
Loudspeaker diameter
50 mm
Colour
Colour of product
Silver/Black
Energy management
Battery type
Description of battery supplied with the product
AA
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
25 h
Energy management
Number of batteries supported
2
Power requirements
DC in: 3 V
Output power
350 mW
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
86.9 x 36.5 x 116.3 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.