IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States England Italia België, Belgique Sverige Österreich Schweiz, Suisse, Svizzera France Danmark Україна 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.37 USD ]

Start > notebooks/laptops > Sony VGN-FZ21E

VAIO FZ21E

Brand: Sony
Product code: VGN-FZ21E
EAN/UPC code: 4905524453164, 4905524453195, 4905524453201, 4905524453218
Product family: FZ Series
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 07 Sep 2007
Info modified on: 10 Mar 2010 09:30:03

Campaign period : 01 Jan 1970 - 01 Jan 1970

2GHz Intel® Core™ 2 Duo, 2GB DDR2, 160 GB SATA HDD, 15.4" X-black LCD 1280 x 800
Share |
VGN-FZ21E Sony
32k

Embed the product datasheet into your content.
URL:
HTML:

-X-black LCD reproducing amazing colour trueness.
-Sleek design and contemporary styling. Large screen compactly fitted.
-Latest Intel® Centrino® Duo processor technology and NVIDIA® GeForce® graphics.
-Enter the High Definition era with HDMI output.

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
Processor family
The processor serie to which the processor belongs.
Intel Core 2 Duo
Processor model
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
T7250
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
PM965
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
160 GB
Hard disk interface SATA
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
39.1 cm (15.4 ")
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
X-black LCD
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type DDR2 SDRAM
Memory layout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Maximum internal memory 4 GB
Memory clock speed 667 MHz
Storage media
Compatible memory cards Memory Stick™ / Duo, Memory Stick™ PRO / Duo / SD
Video
Graphic adapter NVIDIA® GeForce® 8400M GT
Optical drive
Optical drive type
Type of the optical drive
DVD+-RW/+-R DL/RAM
DVD+R Double Layer read speed 6 x
DVD+R Double Layer write speed 4 x
DVD-R Dual Layer read speed 6 x
DVD-R Double Layer write speed 4 x
DVD-RAM read speed 5 x
DVD-RAM write speed 5 x
DVD+R read speed 8 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW read speed 6 x
DVD-RW write speed 6 x
DVD+RW read speed 8 x
DVD+RW write speed 8 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW read speed 24 x
CD-RW write speed 16 x
Audio
Built-in microphone
Camera
Camera included
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Digital video capture speed 30 fps
Networking
Internal modem
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Wireless technology 802.11a/b/g
Modem type V92/V.90
Networking
Cabling technology
Type of cable technology performance; including the fiber or cable type
100 BASE-TX/10 BASE-T
Wireless LAN data transfer rate (max) 54 Mbit/s
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Bundled software -VAIO Music Box, Windows Media Player 11, SonicStage Mastering Studio 2.4;
-Adobe Premiere Elements 3, VAIO Content Importer / Exporter, WinDVD BD 8.0(VAIO);
-Adobe Photoshop Elements 5, Google Picasa;
-Easy Media creator 9, Click to DVD BD® 3.0;
-Adobe® Reader® 8.1, Adobe Standard 8, Microsoft® Works 8.5;
-VAIO Recovery Utility, Skype, Google pack;
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port
Description of TV Out port
S-Video & HDMI
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2800 g
Depth 254.4 mm
Height
Height of the product
34.5 mm
Width 355.8 mm
Technical details
Pointing device Touchpad
2 offers, from USD 858.11 (€626.36)  

Product comments
choppi_ja
2009-11-27 04:39:18
please help help i have this laptop to and i use window vista ultimate. i have problem with fn key. i can't u fn key and i try to find fn key driver on the internet but it didn't have so anybody please help me where do i can get this driver? Thank
adpinto1
2008-08-12 15:02:20
take it easy, fz21e it is indeed a great laptop for the price you pay for it. It doesn't read Blu-ray, but you can play crysis there, you must get your Vista Patch, so that you can run it on Vista, I had that problem with lots of games. I had a problem with Soldiers Of Fortune 3, it was too slow and the sound made it crash, since I got my SoF3 Vista Patch it's perfect! About connecting full HD or other tv's non-hd, well, check out foruns, beacause I had lots of problems connecting tv's to my vaio so I went to see foruns to help me and for now I'm not having problems
mahmoud_kamal716
2008-07-15 00:31:23
I NEED HELP I INSTALLED WIN XP ON MYLAPTOPAND I DONT HAVE ANY DRIVERS CDAND I DONT FOUND IT ON THE INTERNET WHAT CAN I DO SONY VGN-FZN21E
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box