IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine Sweden India Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > notebooks/laptops > Sony VGN-FZ21M

VAIO FZ21M

Brand: Sony
Product code: VGN-FZ21M
EAN/UPC code: 4905524453089, 4905524453034, 4905524453126
Category: notebooks/laptops 
2GHz Intel® Core™ 2 Duo, 2GB DDR2, 200 GB SATA HDD, 15.4" X-black LCD 1280 x 800
VGN-FZ21M Sony
32k

-Blu-ray Disc™ Combo Drive for HD viewing with HD TV connectivity.
-X-black LCD reproducing amazing colour trueness.
-Sleek design and contemporary styling. Large screen compactly fitted.
-Latest Intel® Centrino® Duo processor technology and NVIDIA® GeForce® graphics.

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel Core 2 Duo
Processor T7250
Processor front side bus 800 MHz
Chipset PM965
L2 cache 2 MB
Disk drive
Hard disk drive capacity 200 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4
Display X-black LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Internal memory type DDR2 SDRAM
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Storage media
Compatible memory cards Memory Stick™, Memory Stick™ Duo, Memory Stick™ PRO, Memory Stick™ PRO Duo/SD
Video
Graphic adapter NVIDIA® GeForce® 8400M GT
Optical drive
Optical drive type BD ROM/ DVD+-RW/+-R DL/RAM
DVD+R Double Layer read speed 8 x
DVD+R Double Layer write speed 4 x
DVD-R Dual Layer read speed 6 x
DVD-R Double Layer write speed 4 x
DVD-RAM read speed 5 x
DVD-RAM write speed 5 x
DVD+R read speed 8 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW read speed 6 x
DVD-RW write speed 6 x
DVD+RW read speed 8 x
DVD+RW write speed 8 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW read speed 24 x
CD-RW write speed 16 x
BD-R read speed 2 x
BD-RE read speed 2 x
Audio
Built-in microphone
Camera
Camera included
Megapixel 1.3 MP
Digital video capture speed 30 fps
Networking
Internal modem
Networking
Wireless technology 802.11a/b/g/Draft n
Bluetooth version 2.0+EDR
Modem type V92/V.90
Cabling technology 100 BASE-TX/10 BASE-T
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Bundled software -VAIO Music Box, Windows Media Player 11, SonicStage Mastering Studio 2.4;
-Adobe Premiere Elements 3, VAIO Content Importer / Exporter, WinDVD BD 8.0(VAIO);
-Adobe Photoshop Elements 5, Google Picasa;
-Easy Media creator 9, Click to DVD BD® 3.0;
-Adobe® Reader® 8.1, Adobe Standard 8, Microsoft® Works 8.5;
-VAIO Recovery Utility, Skype, Google pack;
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video & HDMI
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2800 g
Depth 254.4 mm
Height 34.5 mm
Width 355.8 mm
Technical details
Pointing device Touchpad
3 offers, from €918.90