|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2100 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Core 2 Duo
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Core™2 Duo Processor T8100
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel® PM965 Express
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
3.072 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
200 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
X-black LCD
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
4096 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2
|
| Internal memory type |
DDR2 SDRAM |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 2048 MB
|
| Maximum internal memory |
4 GB |
| Memory clock speed |
667 MHz |
| Graphic adapter |
NVIDIA® GeForce® 8400M GT GPU |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
|
|
Optical drive type
|
|
Type of the optical drive
Blu-ray Disc™ Combo Drive
|
| CD read speed |
24 x |
| DVD+R Double Layer read speed |
8 x |
| DVD+R Double Layer write speed |
4 x |
| DVD-R Dual Layer read speed |
6 x |
| DVD-R Double Layer write speed |
2 x |
| DVD-RAM read speed |
5 x |
| DVD-RAM write speed |
5 x |
| DVD+R write speed |
8 x |
| DVD-R write speed |
8 x |
| DVD-R read speed |
8 x |
| DVD-RW read speed |
6 x |
| DVD-RW write speed |
2.4 x |
| DVD+RW read speed |
8 x |
| DVD+RW write speed |
4 x |
| CD-R read speed |
24 x |
| CD-R write speed |
8 x |
| CD-RW read speed |
24 x |
| CD-RW write speed |
8 x |
| BD-R read speed |
2 x |
| BD-RE read speed |
2 x |
| Built-in microphone |
 |
| Audio system |
3D Surround |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
|
| Digital video capture speed |
30 fps |
| Internal modem |
 |
| Networking type |
802.11a/b/g/Draft n |
| Wireless technology |
100 BASE-TX/10 BASE-T |
| Bluetooth version |
2.0+EDR |
| Modem type |
V92/V.90 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
| Wireless LAN data transfer rate (max) |
300 Mbit/s |
| Operating system provided |
Windows Vista Home Premium Edition |
| Bundled software |
-VAIO Music Box, Windows Media Player 11, SonicStage Mastering Studio 2.4 -Adobe Premiere Elements 4, VAIO Content Importer / Exporter, WinDVD BD 8.0 for VAIO, DivX Player & Converter -Adobe Photoshop Elements 6, Google Picasa -Easy Media creator 9, Click to Disc/Editor, VAIO Movie Story -Adobe® Reader® 8.1, Adobe Standard 8, Microsoft® Works 8.5, Microsoft® Office Trial 2007 -Norton 360, VAIO Recovery Utility - HDD recovery, Skype, Google software package |
| Battery technology |
Lithium-Ion |
|
Battery type
|
|
Description of battery supplied with the product
VGP-BPS8A
|
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2.25 h
|
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| IEEE 1394/Firewire ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
S-Video & HDMI
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
 |
| TV in port |
 |
| Port replicator |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2800 g
|
| Depth |
254.4 mm |
|
Height
|
|
Height of the product
34.5 mm
|
| Width |
355.8 mm |
| Media types supported |
Memory Stick™ Std / Duo, Memory Stick™ PRO Std / Duo |
| Type |
PC |
| Pointing device |
Touchpad |
|
|
|
|
|
| | |