IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > keyboards & desktops > Sony VGP-WKB5

VGP-WKB5

Brand: Sony
Product code: VGP-WKB5
EAN/UPC code: 0027242723962, 4905524448016
Category: keyboards & desktops 
Release date: 15 Aug 2007
Info modified on: 07 2008 09:19:57
Warranty: 1 year.
Stylish wireless keyboard
VGP-WKB5 Sony
8k

This is an ideal option when using an external monitor to work in ergonomic condition.

Sit back and relax, using the freedom of the wireless connection to type at your ease: the full-pitch layout and 10-key numeric keypad enhance functionality.

The VGP-WKB5 wireless keyboard is supplied with a smartly styled wireless receiver.

When foldable bottom part to protect your keys from dust.

Specs
Alternatives
Options
Input device
Connectivity technology Wireless
Mouse included
Networking
Frequency band 2.4 GHz
Connectivity
I/O ports USB A
Technical details
Maximum operating distance 10 m
System requirements
Compatible operating systems Windows XP, Windows Vista®
Colour
Colour of product Silver
Weight & dimensions
Keyboard dimensions (W x D x H) 388 x 159 x 31.3 mm
Keyboard weight 930 g
Receiver dimensions (W x D x H) 75.5 x 75.5 x 12.7 mm
Receiver weight 55 g
Energy management
Battery type AA
Number of batteries supported 4
6 offers, from 122.27