IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Poland  More >> Country Language: English

Start > car speakers > Sony XSF1735

F series speakers

Brand: Sony
Product code: XSF1735
EAN/UPC code: 4905524355789
Category: car speakers 
Release date: 11 Jan 2007
Info modified on: 13 Jun 2008 12:18:08
F series speakers
XSF1735 Sony

-17cm round shape speakers;
-3-way coaxial;
-200W peak power;
-40W rated power;
-HOP cone diaphragm;
-HDLD High Density Layered Diaphragm;
-Grille supplied;

Specs
Alternatives
Options
Audio
Frequency range 30 - 26000 Hz
Sensitivity 91 dB
Way quantity 3
Tweeter magnet type piezo
Woofer magnet type ferrite
Midrange speaker magnet type neodymium
Technical details
Separate components
Energy management
Peak power 200 W
Nominal input power 40 W
Weight & dimensions
Woofer size 170 mm
Tweeter size 6 mm
3 offers, from 28.33