IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > workstations > Supermicro CSE-733T-450B

SuperWorkstation 7033A-T

Brand: Supermicro
Product code: CSE-733T-450B
EAN/UPC code: 0672042661695
Category: workstations 
 PDF specs

SuperWorkstation 7033A-T
CSE-733T-450B Supermicro

- Dual Intel Xeon Support up to 3.06 GHz
- Up to 12GB DDR 266/200 SDRAM
- 2x 64-bit, 2x 32-bit PCI-X expansion slots
- 1x Intel 82545EM Gigabit Ethernet Port
- 4 x Hot-swap Drive Carriers
- 450W Power Supply with Redundant Cooling Feature

Specs
Alternatives
Options
Processor
Processor clock speed 3060 MHz
Processor Intel Xeon
Processor front side bus 533 MHz
Number of processors installed 2
L2 cache 0.512 MB
Chipset Intel E7505
Memory
Internal memory
Internal memory type DDR266/200
Memory slots 184-pin DIMM
Maximum internal memory 8 GB
ECC
Disk drive
Hard disk interface Serial ATA
Display
Display included
Networking
Networking features 10BASE-T, 100BASE-TX, 1000BASE-T
Connectivity
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack
Microphone, line-in jack
USB 2.0 ports quantity 6
Parallel ports quantity 1
PS/2 ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
Operating system/software
Operating system provided Windows XP Professional
Weight & dimensions
Dimensions W x D x H 427x531x178 mm
Weight 17700 g
Technical details
Motherboard form factor ATX
4 offers, from €160.08