|
|
|
|
- Dual Intel 64-bit Xeon Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB - Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) - 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz - Intel (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller - 6 x 3.5" hot-swap SATA Drive Bays - 645W Low-Noise Power Supply -
...
More>>>
Tower or Rackmount - PWM Fan Speed Control
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
|
|
|
| hard disk drives |
 |
 |
SPE3040CC/00 |
External Hard Disk, 400GB |
|
| flat panel displays |
 |
 |
CMV 223D |
22" widescreen LCD monitor |
|
 |
 |
CMV 946A |
19" widescreen LCD monitor |
|
 |
 |
CMV 222H |
22” Multifunctional LCD monitor |
|
| network cards & adapters |
 |
 |
DGE-528T |
32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector |
|
| antivirus & security software |
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
| routers |
 |
 |
DIR-615 |
DIR-615 Wireless N Router - 10/100Base-TX, 10/100Base-TX - IEEE |
|
| operating systems |
 |
 |
874-005055 |
SUSE Linux Enterprise Desktop 10 1-Device 1-Year Subscription |
|
 |
 |
874-005057 |
SUSE Linux Enterprise Desktop 10 1-Device 3-Year Subscription |
|
| CD/DVD (re)writers |
 |
 |
SPD7000BD/00 |
Blu-ray Disc drive SPD7000BD/00 |
|
 |
 |
SPD2411BD/00 |
Internal Drive DVD 18x ReWriter |
|
| backup/recovery software |
 |
 |
10713305-IN |
Backup Exec System Recovery Desktop Edition v6.5 En |
|
| mounting kits |
 |
 |
CPU1000 |
CPU Holder |
|
 |
 |
CPU1050 |
CPU Holder, Slide Track |
|
| read/write DVDs |
 |
 |
N2374-010-8C |
DVD+R 16x 4,7GB 10-pack Cakebox |
|
 |
 |
N2374-010-2W |
10-pack DVD+R, slimcase 120min./4.7GB, 16x |
|
| read/write CDs |
 |
 |
N1102-025-8C |
25-pack CD-R, cakebox 80min./700MB, 52x |
|
| WLAN access points |
 |
 |
DIR-635 |
RangeBooster N 650 Router |
|
| firewalls (hardware) |
 |
 |
HB-401W |
SoHo 401W Firewall |
|
 |
 |
HB-8008F |
VPN 800/8 F Firewall |
|
 |
 |
HB-8002G |
VPN 800/2G Firewall |
|
| foot rests |
 |
 |
FTR150 |
Discus 150 |
|
| instant messaging software |
 |
 |
ABCH1011 |
Promptchat, 5 operators |
|
 |
 |
ABCH1010 |
Promptchat, 1 operator |
|
 |
 |
ABCH1012 |
Promptchat, 20 operators |
|
|
|
|
|
|
|
|