IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > network cards & adapters > Sweex BT200

USB Bluetooth 2.0 Adapter

Brand: Sweex
Product code: BT200
EAN/UPC code: 8717534003545
Category: network cards & adapters 
USB Bluetooth 2.0 Adapter
BT200 Sweex
6k

64k

Simply create a wireless connection of no more than 10 metres using the Sweex Bluetooth 2.0 Class II Adapter USB. Thanks to EDR 2.0, this adapter enables your computer to communicate with other Bluetooth devices such as your mobile phone or a PDA via a fast Bluetooth connection. You can also exchange data between multiple PCs or notebooks. The maximum amount of Bluetooth devices you can communicate with at any one time is seven.

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 3 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Interface USB 1.1
Networking
Frequency band 2.4 - 2.48 GHz
Networking features Bluetooth 2.0, Class II
Maximum operating distance 10 m
Technical details
Internal
Weight & dimensions
Weight 8 g
Height 8.5 mm
Width 45 mm
Depth 22 mm
System requirements
Compatible operating systems Windows 98SE/2000/XP
Compatibility PC&Notebook
Environmental conditions
Operating temperature range (T-T) -10 - 55 °C
3 offers, from €10.80