The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PC's. - Bluetooth is another modern (wireless) connection method.
Its blue lighting turns this mouse into a striking device. The Sweex Optical Mouse Neon White catches your eye, especially in darkened rooms. The ergonomic design and high-sensitive sensor ensure perfect navigation of the mouse. The mouse comes with a USB to PS/2 converter, so that it can be connected to both a USB port and a PS/2 connection. Following connection, you can start using the mouse straight
...
More>>>
away thanks to its Plug and Play technology.
- Striking mouse due to blue lighting. - Fits USB and PS/2 connections. - Design and high-sensitive sensor ensure excellent navigation.
<<<Less
Specs
Alternatives
Options
Input device
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, PS/2
Buttons quantity
3
Connectivity technology
Wired
Movement detection technology
Optical
Movement resolution
400 DPI
Platform
Mac compatibility
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/2000/XP
Colour
Colour of product
Neone White
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"