| Modem speed |
56 Kbit/s |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
32-bit PCI V2.2 & PCI bus power
|
| Type |
Internal |
|
Supported data transfer rates
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
48/56 Kbps
|
| Maximum fax transfer rate |
14.k Kbps |
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE, 2000 & XP
|
|
| Data compression |
ITU-T V.44, V.42 bis/MNP 5 |
| PCI Card Data modes |
TU-T V.92, V.90, V.34, V.32 bis, V.32, V.22 bis, V.22, V.23, V.21, Bell 212A & Bell 103 |
| Fax modes |
ITU-T V.17, V.29, V.27 ter, V21 Ch2, Group 3, Class 1 |
| Error corrections |
ITU-T V.42/MNP 2-4 |
|