MP3, which stands for "MPEG 1 layer 3", is a highly efficient procedure for compressing digitally stored music and is the Internet-used standard. The MP3 player is a small portable device for playing back music files, which have been saved in the MP3 and other supported formats. Music from normal CDs can be converted into the MP3 format. MP3 data reduction will increase your music storage capacity more than ten times. Because of this, MP3 Players can be extremely small and most of them have no moving parts, which makes them perfect for listening music while sporting, or on the road.
With the Sweex Blue Bay MP3 Player, you can enjoy your favourite music wherever and whenever you want! Apart from listening to MP3 files, you can also use the device as a USB memory stick so you can store all your data and take it with you. The memory stick enables you to exchange data in a simple manner, for instance between your notebook and desktop PC.
-MP3 Player and memory pen USB 2.0.
...
More>>> -Backlight in 7 colours. -Enjoy ID3-Tag.
<<<Less
Specs
Alternatives
Options
Storage media
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
0.5 GB
Player media type
Flash memory
Audio
Signal-to-Noise Ratio (SNR)
Is the ratio of signal intensity to noise intensity
86 dB
Equalizer
Audio compression formats
MP3 & WMA
Equalizer bands quantity
5
Frequency response
20 - 20000 Hz
Output power
2 x 4 MW
Record modes
Voice recording
Radio
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE, 2000 & XP
Colour
Colour of product
Blue
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
34 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.