IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > MP3 players & recorders > Sweex MP023

Pretty Pink MP3 Player 512MB

Brand: Sweex
Product code: MP023
EAN/UPC code: 8717534005075
Category: MP3 players & recorders 
Release date: 27 Sep 2006
Info modified on: 07 2008 09:19:57
Pretty Pink MP3 Player 512MB
MP023 Sweex
9k

45k

With the Sweex Pretty Pink MP3 Player, you can enjoy your favourite music wherever and whenever you want! Apart from listening to MP3 files, you can also use the device as a USB memory stick so you can store all your data and take it with you. The memory stick enables you to exchange data in a simple manner, for instance between your notebook and desktop PC.

Specs
Alternatives
Options
Storage media
Storage capacity 0.5 GB
Player media type Flash memory
Audio
Signal-to-Noise Ratio (SNR) 86 dB
Equalizer
Audio compression formats MP3 & WMA
Built-in microphone
Frequency response 20 - 20000 Hz
Equalizer bands quantity 5
Output power 2 x 4.0 MW
Record modes
Voice recording
Radio
FM radio
Connectivity
Interface USB 2.0
Display
Display LCD 27x10mm
Display
ID3 Tag display
Operating system/software
Compatible operating systems Windows 98SE, 2000 & XP
Colour
Colour of product Pink
Weight & dimensions
Weight 34 g
Dimensions W x D x H 31 x 95 x 23 mm
Certificates
Certification EN 55022 1998+A1:2000+A2:2003
EN 55024 1998+A1:2000+A2:2003
EN 61000-3-2 2000
EN 61000-3-3 1995+A1:2001
11 offers, from €16.96