IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > print servers > Sweex PR010

Print Server USB 2.0

Brand: Sweex
Product code: PR010
EAN/UPC code: 8717534002647
Category: print servers 
Release date: 05 Feb 2006
Info modified on: 25 Sep 2008 10:25:52
Print Server USB 2.0
PR010 Sweex
23k

54k

Share a printer with USB 2.0 connection with multiple computers in a network in no time at all. With the Sweex USB print server you no longer need a separate network PC as a print server and you can print at a network speed of 10/100 Mbps. Setting up the print server is easy, thanks to the browser-based configuration. The print server is an ideal solution for users of a cabled network in both a small ... More>>>

Specs
Alternatives
Options
Networking
Connectivity technology Wired
Cabling technology 10Base-T, 100Base-TX
Compliance industry standards IEEE 802.3, IEEE 802.3u, USB 2.0
Networking features Ethernet, Fast Ethernet
Protocols
Supported network protocols TCP/IP NETBEUI, IPX/SPX, AppleTalk
Data transmission
Data transfer rate 100
System requirements
Compatible operating systems Windows 95/98/Me/NT/2000/2003/XP
Memory
Internal memory 2 MB
Flash memory 0.5 MB
Processor
Processor RISC
Connectivity
I/O ports 1x USB 2.0
1x 10/100 Ethernet (RJ-45)
Energy management
Power requirements 7.5V DC, 0.5A
Environmental conditions
Operating temperature range (T-T) 0 - 55 °C
Technical details
Technical features DHCP server/client
32 offers, from €30.27  

Product comments
randy.witzel
2008-04-03 19:00:45
i am looking for a usb print server that will work with hp color laserjet 1600, Brand: Sweex Product code: PR010 EAN number: 8717534002647 does this model support the clj1600, if not do you have any other models that do?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box