A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVD's.
The Sweex 4 Channel Sound Card uses a C3D technology. With this you can obtain an optimum 3D sound effect. With 4-channel support, this sound product creates a perfect surround-sound. You can connect 2 joysticks to the dual game port with a Y-cable. You can also set up communications between instruments that support MIDI. The card has a built-in 32 ohm buffer for a headphone.
Specs
Alternatives
Options
Audio
Audio quality
32 bit
Audio channels
4.1
Audio system direct 3D sound
C3D
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
Internal
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Technical details
I/O ports
An interface on a device to which you can connect another device.