IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > storage enclosures > Sweex ST012

External 5.25” Storage Solution USB 2.0

Brand: Sweex
Product code: ST012
EAN/UPC code: 8717534003477
Category: storage enclosures 
Release date: 25 Feb 2007
Info modified on: 21 Aug 2008 21:21:39
External 5.25” Storage Solution USB 2.0
ST012 Sweex
44k

46k

You can personally determine which brand or type of drive you want to use externally. Ranging from a CD-ROM to a CD-RW or Combo drive. Or from a DVD to a DVD-RW drive. These are all very easy to mount in the casing, enabling you to get started almost immediately! Once you have mounted the drive, simply plug the device into the USB port of your PC or laptop and you can play and burn CDs or DVDs when ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk interface EIDE/ATA
Size 5.25 "
Connectivity
USB 2.0 ports quantity 1
Interface USB 2.0
System requirements
Compatible operating systems Windows 98SE/2000/XP
Colour
Colour of product Grey
Energy management
External power adapter
Power requirements 100 - 240V; 50/60Hz
Technical details
Plug and Play
€25.42