IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > network switches > Sweex SW005

5-port 10/100 Ethernet Switch

Brand: Sweex
Product code: SW005
EAN/UPC code: 5412581141037, 8717534004337
Category: network switches 
Release date: 20 Sep 2006
Info modified on: 21 Aug 2008 21:21:39
5-port 10/100 Ethernet Switch
SW005 Sweex
16k

29k
34k

Do you want multiple computers to communicate in a network? Then a switch is the perfect device. This switch enables you to quickly create a network to which you can connect multiple computers. This switch is perfectly suitable to use in combination with both 10Mbps and 100 Mbps network cards. Each switch network port has been fitted with a short-circuit protection. Furthermore, each port can be used ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Supported data transfer rates 10/100 Mbps
Networking
Networking features Ethernet, Fast Ethernet
Management features
Switch type Unmanaged
Connectivity
Ports quantity 5
Cabling technology 10Base-T, 100Base-TX
I/O ports 5x 10/100 Ethernet (RJ-45)
Energy management
Power over Ethernet (PoE) Support
Power requirements AC 12V, 0.35A
Certificates
Compliance industry standards IEEE 802.3, IEEE 802.3u
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 50 °C
Illumination/Alarms
LED indicators
30 offers, from 6.16