With the External 7 port USB 2.0 HUB you can quickly and easily connect USB devices, such as a webcam or an Internet phone, to your PC or notebook. The ideal solution when all fixed USB connections are occupied. Since the product is hot swappable, each USB device can be easily connected or removed whilst the computer is switched on. After you have connected a USB device you can instantly take advantage
...
More>>>
of speeds of up to 480 Mbps, thanks to the USB 2.0 technology. Furthermore, the HUB is fitted with an overload and short-circuit protection for each port. In the event of an overload the HUB detects it and the relevant port is switched off.
- Expand your USB connections. - Easily connect several USB devices to your PC. - Overload and short-circuit protection.
<<<Less
Specs
Alternatives
Options
Data transmission
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
480 Mbit/s
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/2000/XP
Connectivity
Ports quantity
7
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
I/O ports
An interface on a device to which you can connect another device.