With the Sweex External 4 Port Mini HUB USB 2.0 you can quickly and easily connect multiple USB devices, such as an Internet phone or webcam, to your computer! The ideal solution when all fixed USB connections are occupied. Thanks to its compact format, the HUB is easy to take with you and can be both used at home with a desktop PC as on the road with a notebook. As a security measure, the HUB is
...
More>>>
fitted with an overload and short-circuit protection for each port.
- Multiply the number of USB connections. - Ideal for desktop PC and notebooks. - Protection against overloading and short circuits.
<<<Less
Specs
Alternatives
Options
Data transmission
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
480 Mbit/s
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/2000/XP
Connectivity
Ports quantity
4
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Connectivity
I/O ports
An interface on a device to which you can connect another device.
4x USB
Energy management
USB powered
Colour
Colour of product
White
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product