IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > webcams > Sweex WC001

Webcam 100K USB

Brand: Sweex
Product code: WC001
EAN/UPC code: 0871753400479, 8717534004795
Category: webcams 
Webcam 100K USB
WC001 Sweex
16k

33k

Start video chatting with your friends around the world! Simply connect this USB camera to a free USB port of your desktop PC or notebook. The USB webcam has a 1/5” CMOS lens with a resolution of 100k pixels, it supports 25 frames per second, and the focus is adjustable from 30 mm to infinite.

Contents of the package:
- Webcam 100K USB
- CD-ROM with manual and driver

Specs
Alternatives
Options
Video
Digital video capture speed 25 fps
Maximum resolution 640 x 480 pixels
Resolution 160 x 120 / 176 x 144 / 320 x 240 / 352 x 288/ 640 x 480 pixels
Image sensor
Sensor type 100K CMOS
Image sensor
Optical sensor size 1/5
Focusing
Focus 30 mm
Connectivity
Interface USB 1.1
I/O ports USB
System requirements
Compatible operating systems Windows 98SE, 2000, XP
21 offers, from €4.38  

Product comments
mtvsos
2008-07-24 08:45:08
o8ojl thanks
macintosh21
2007-02-20 17:58:59
hallo graag had ik jullie hulp ik krijg miniwebcam niet aan cd van de software werkt niet kunt u me helpen aub dringend dank bij voorbaat
sven_burm
2007-01-27 12:27:55
hallo graag had ik jullie hulp ik krijg miniwebcam niet aan cd van de software werkt niet kunt u me helpen aub dringend dank bij voorbaat
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box