|
|
|
|
|
|
| Multifunctional data storage servers, that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this). |
 |
 |
 |
|
|
CS407 is designed with Windows ADS authentication, USB printer sharing, dynamic website hosting, and data backup. With terabyte competency and hi-performance file sharing, CS407 gives business users the freedom to store massive data efficiently. The RAID 1/5 protection further prevents data loss from inevitable disaster.
Speedy & Flexible
CS407 provides speedy data transmission
...
More>>>
and powerful computing capability, which is not only suitable for corporate environments that demand on efficiency, but also a great choice for power users who massively access data on the server.
Work with Windows ADS
CS407 is compatible with Windows ADS and NT4 domain. Windows domain users are able to access data shared from CS407 when they pass the Active Directory authentication. This will greatly save your time on creating large amount of accounts for the domain users.
Flexible Storage Management
CS407 allows you to create RAID 0, RAID 1, or RAID 5 volume on it. For budget-sensitive users, CS407 has the flexibility to assemble smaller hard drives first, and expand RAID 1 or RAID 5 volume by replacing existing hard drives with larger ones one by one when the budget is allowed.
When the hard drives on CS407 are full, you can expand more storage simply by attaching an external hard drive to the USB port of CS407. Security Enhancements
Encrypted FTP allows you to transmit data using "FTP over SSL" or "FTP over TLS" option. HTTPS support encrypts all HTTP connections with SSL transport mechanism. Encrypted Network Backup ensures Network Backup is done with encrypted data transmission. You won’t be worried about critical data being exposed in danger.
Share Files between Windows and Mac
CS407 is designed for Windows users and Mac users to share files seamlessly. Windows users can access CS407 via Samba and FTP, and Mac users via Samba, FTP, and AFP. Unicode support allows sharing files smoothly in different languages.
Even more, File Station is a great way for you to remotely access and manage files stored on CS407. Simply use a web browser to connect to CS407, and you’ll have total control over the files. With File Station, moving files among shared folders will now be only seconds away!
Build Up Dynamic Website
Web Station runs Apache web server that allows you to publish website with only few steps. With pre-installed PHP+MySQL, you are free to install popular blog or bulletin board programs on CS407. No advanced IT knowledge is required to build up your community.
Total Backup Solutions
Data backup is so important but people tend to ignore it, CS407 makes data backup so complete and automatic that backup always be done without your attention. You can always find the backup alternatives that fit your needs.
Network Backup is designed for you to back up data from CS407 to another Synology product that also supports Network Backup function or rsync-compatible server.
Local Backup allows you to back up data from CS407 to external hard drive attached to CS407 via the USB port.
Desktop Backup simplifies desktop backup with Data Replicator II. PC users will enjoy the easy-to-use backup tool to back up important data automatically.
Cool and Quiet
Inside the stylish and elegant cube, the good ventilation airflow and quiet fan operation make CS407 perfectly fit into any corner of your office.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Maximum capacity
|
|
maximum tape capacity; expressed in bytes
4TB
|
| Hard disk interface |
Serial ATA II |
| Hard disk size |
3.5 " |
| Number of hard drives supported |
4 |
| Supported file systems |
int.EXT3, ext. EXT3,FAT32, NTFS (read only) |
| RAID levels |
Non-RAID, RAID 0, RAID 1, RAID 5 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
|
| Networking features |
Gigabit LAN |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
CIFS, AFP (3.1), FTP, LPR, CIFS
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
|
| Management protocols |
PPPoE |
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
2
|
| Cables included |
2M RJ-45 LAN x 1, AC Power x 1, SATA Hard Drive Power x 4, SATA Hard Drive Data x 4 |
|
|
Redundant fans description
|
|
Defines which products have Redundant Fans as standard
1 x 80mm
|
| Power requirements |
100 - 240V, 50 - 60Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
68.5 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
230 x 168 x 184 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2230 g
|
| Operating temperature range (T-T) |
10 - 35 °C |
| Storage temperature range (T-T) |
-10 - 70 °C |
| Security features |
- "FTP over SSL (explicit)" or "FTP over TLS (explicit)" - Encrypted Network Backup - HTTPS Connection - FTP Auto-Block |
| Certification |
FCC Class B, CE Class B, BSMI Class B, VCCI Class B, RoHS |
|
|
|
|
|
|
|
|
|
|
|