|
|
|
|
|
|
| Multifunctional data storage servers, that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this). |
 |
 |
 |
|
|
DS207+ is designed with Windows ADS authentication, USB printer sharing, dynamic website hosting, and data backup. The ultra-high- density file storing capability gives business users the freedom to store twice as much data. With the RAID 1 protection, DS207+ can further prevent data loss from inevitable disaster.
Speedy & Flexible
DS207+ provides speedy data transmission and
...
More>>>
powerful computing capability, which is not only suitable for small business environments that demand on efficiency, but also a great choice for power users who massively access data on the server.
Work with Windows ADS
DS207+ is compatible with Windows ADS and NT4 domain. Windows domain users are able to access data shared from DS207+ when they pass the Active Directory authentication. This will greatly save your time on creating large amount of accounts for the domain users.
Flexible Storage Management
You can create a large-capacity RAID 0 or reliable RAID 1 volume on DS207+. For budget-sensitive users, DS207+ allows using one hard drive to create a Non-RAID volume, and upgrading it to RAID 1 at a later time when the second hard drive is added.
When the hard drive on DS207+ is full, you can expand more storage simply by attaching an external USB or eSATA hard drive to the DS207+.
Security Enhancements
Encrypted FTP allows you to transmit data using "FTP over SSL" or "FTP over TLS" option. HTTPS support encrypts all HTTP connections with SSL transport mechanism. Encrypted Network Backup ensures Network Backup is done with encrypted data transmission. You won’t be worried about critical data being exposed in danger.
Share Files between Windows and Mac
DS207+ is designed for Windows users and Mac users to share files seamlessly. Windows users can access DS207+ via Samba and FTP, and Mac users via Samba, FTP, and AFP. Unicode support allows sharing files smoothly in different languages.
Even more, File Station is a great way for you to remotely access and manage files stored on DS207+. Simply use a web browser to connect to DS207+, and you’ll have total control over the files. With File Station, moving files among shared folders will now be only seconds away!
Build Up Dynamic Website
Web Station runs Apache web server that allows you to publish website with only few steps. With pre-installed PHP+MySQL, you are free to install popular blog or bulletin board programs on DS207+. No advanced IT knowledge is required to build up your community.
Total Backup Solutions
Data backup is so important but people tend to ignore it, DS207+ makes data backup so complete and automatic that backup always be done without your attention. You can always find the backup alternatives that fit your needs.
Network Backup is designed for you to back up data from DS207+ to another Synology product that also supports Network Backup function or rsync-compatible server.
Local Backup allows you to back up data from DS207+ to external hard drive attached to DS207+ via the USB port.
Desktop Backup simplifies desktop backup with Data Replicator II. PC users will enjoy the easy-to-use backup tool to back up important data automatically.
Cool and Quiet
DS207+ has a brand new enclosure design. The elegant white cover, good ventilation airflow, and quiet fan operation, bring DS207+ to a new level of Synology Disk Station series.
Other Features:
- Audio Station. - Download Station. - Multimedia Service. - iTunes Server. - Photo Station 2 + video. - USB Printer Sharing.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Maximum capacity
|
|
maximum tape capacity; expressed in bytes
2TB
|
| Hard disk interface |
Serial ATA II |
| Hard disk size |
3.5 " |
| Number of hard drives supported |
2 |
| Supported file systems |
int.EXT3, ext. EXT3,FAT32, NTFS (read only) |
| RAID levels |
Non-RAID, RAID 0, RAID 1 |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
|
| Networking features |
Gigabit LAN |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
CIFS, AFP (3.1), FTP, LPR, CIFS
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
|
| Management protocols |
PPPoE, UPS (USB 2.0) |
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
|
| External SATA |
 |
|
| Cables included |
SATA Hard Drive Data x 2, SATA Hard Drive Power x 2, 2M RJ-45 LAN, AC Power |
|
Redundant fans description
|
|
Defines which products have Redundant Fans as standard
1 x 60mm
|
| Power requirements |
100 - 240V, 50 - 60Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
52.2 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
160 x 218 x 88 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
980 g
|
| Operating temperature range (T-T) |
10 - 35 °C |
| Storage temperature range (T-T) |
-10 - 70 °C |
| Relative humidity |
5 - 95 % |
| Security features |
- "FTP over SSL (explicit)" / "FTP over TLS (explicit)" - Encrypted Network Backup - HTTPS Connection - FTP Auto-Block |
| Certification |
FCC Class B, CE Class B, RoHS |
|
|
|
|
|
|
|
|
|
|
|