IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > storage servers > Synology DS207

DS207

Brand: Synology
Product code: DS207
EAN/UPC code: 846504000142, 4711174720149
Category: storage servers 
Release date: 09 Aug 2007
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

DiskStation DS207 0TB - High-performance 2-bay SATA NAS Server with Advanced Data Protection and Windows ADS Authentication for Small Business and Corporate
DS207 Synology

46k
164k
51k

DS207 is designed with Windows ADS authentication, USB printer sharing, dynamic website hosting, and data backup. The ultra-high-density file storing capability gives business users the freedom to store twice as much data. With the RAID 1 protection, DS207 can further prevent data loss from inevitable disaster.

Speedy & Flexible

DS207 provides speedy data transmission and powerful ... More>>>

Specs
Alternatives
Options
Disk drive
Maximum capacity 2TB
Hard disk interface Serial ATA II
Hard disk size 3.5 "
Number of hard drives supported 2
Supported file systems int.EXT3, ext. EXT3,FAT32, NTFS (read only)
RAID levels Non-RAID, RAID 0, RAID 1
Memory
Internal memory 64 MB
Processor
Processor clock speed 266 MHz
Networking
Networking features Gigabit LAN
Supported network protocols CIFS, AFP (3.1), FTP, LPR, CIFS
Data transfer rate (max) 1000 Mbit/s
Management features
Management protocols PPPoE, UPS (USB 2.0)
Connectivity
Ethernet LAN (RJ-45) ports quantity 1
USB 2.0 ports quantity 3
Cables included SATA Hard Drive Data x 2, SATA Hard Drive Power x 2, 2M RJ-45 LAN, AC Power
Technical details
Redundant fans description 1 x 60mm
Energy management
Power requirements 100 - 240V, 50 - 60Hz
Power consumption 54 W
Weight & dimensions
Dimensions W x D x H 160 x 218 x 88 mm
Weight 980 g
Environmental conditions
Operating temperature range (T-T) 10 - 35 °C
Storage temperature range (T-T) -10 - 70 °C
Relative humidity 5 - 95 %
Certificates
Security features - "FTP over SSL (explicit)" / "FTP over TLS (explicit)"
- Encrypted Network Backup
- HTTPS Connection
- FTP Auto-Block
Certification FCC Class B, CE Class B, RoHS
5 offers, from 196.22