The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
The Wireless Stow-N-Go Keypad is ideal for checking financial or spreadsheet data while you are travelling and the latest technology offers interference-free operation. Featuring a unique patented hidden receiver this Targus keypad ensures you have less objects to carry and is convenient to travel with.
Features: • Wireless 27mHZ technology - eliminates the clutter on your desk ensuring
...
More>>>
maximum productivity • Patented Stow-N-Go design provides storage for USB receiver for maximum portability • Full size key caps ensure ease of touch for data entry • Features 19 keys including 'backspace' and '00' keys • Plug-and-play technology keeps keypad ready for immediate use • Built in on/off switch ensuring your battery remains charged
<<<Less
Specs
Alternatives
Options
Input device
Connectivity technology
Wired
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Technical details
Compatibility
FCC, CE, C-tick
Keyboard function keys
19
Colour
Colour of product
Silver
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
75 x 125 x 25 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.