The Targus Combination AC and Auto/Air notebook power adapter allows mobile users to power and charge their high performance (Pentium 4+) notebook from any power source. In the home or in the office, this adapter will keep you switched on and productive. Utilising an intelligent tip system, this power adapter is compatible with all major notebook brands and will provide up to 90W continuous power
...
More>>>
for power-hungry notebooks. Combined with our optional Accessory Powering System, users can simultaneously charge or power their mobile phone or PDA thereby eliminating the need to carry extra bulky power adapters or chargers.
<<<Less
Specs
Alternatives
Options
Energy management
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Capacity
90 W
Colour
Colour of product
Black
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
150 x 65 x 30 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
386 g
Technical details
Output voltage
DC 11.75 - 16 V
Certificates
Certification
TUV/CE/CISPR22 approved. RTCA Guideline/DO-160C & FCC Class B