IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > LCD TVs > Tatung V20KCDD-E01

20" Widescreen LCD TV

Brand: Tatung
Product code: V20KCDD-E01
EAN/UPC code: 4713699207563
Category: LCD TVs 
Warranty: 3 years pick-up & return
20" Widescreen LCD TV
V20KCDD-E01 Tatung
37k

Tatung 20-inch wide screen TV with 1680x1050 high resolution are some of the most feature-packed 20-inch LCD TVs on the market, the best picture money can buy delivered in stylish form in many places perfectly of a bedroom, kitchen, or dorm.

- Super high definition 1680 x 1050
- Comply Europe PAL/SECAM system, B/G, D/K, I, L/L’
- Compatible with all 576i/576p/720p/1080i video formats ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1680 x 1050 pixels
Display
Display diagonal 20
HD-Ready
Display TFT-LCD
Viewing angle, vertical 140 °
Viewing angle, horizontal 160 °
Aspect ratio 16:10
Response time 8 ms
Display brightness 300 cd/m²
Pixel pitch 0.258 x 0.258 mm
Contrast ratio (typical) 600:1
Colour
Colour of product Silver/Black
Connectivity
HDMI ports quantity 1
Component video (YPbPr/YCbCr) in 1
Audio (L,R) in 1
PC Audio in
PC in (D-Sub)
Composite video in
S-Video in
Connectivity
Speaker/ headphone/ line-out jack
SCART ports quantity 1
Teletext
Teletext 255 pages
Audio
Speakers 2 x 2.5W
FM radio
TV tuner
Supported bands PAL BG, I, DK, SECAM DK, L, L’
Management features
On Screen Display (OSD)
Energy management
Power requirements AC 100-240V, 50/60Hz
Power consumption 70 W
Weight & dimensions
Width 523 mm
Depth 90 mm
Height 388 mm
Dimensions (W x D x H) with stand 523 x 240 x 433 mm
Technical details
Sleep timer
22 offers, from €218.73