LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
To equip with latest high-contrast panel industry wide, Tatung 26-inch wide screen TV is a compact integrated solution for your multimedia applications & entertainments at best value.
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
26 "
HD-Ready
Viewing angle, vertical
150 °
Viewing angle, horizontal
160 °
Aspect ratio
16:9
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.4215 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
800:1
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Viewable size diagonal
575.8x323.7 mm
Display
Full HD
Colour
Colour of product
Black
Connectivity
HDMI ports quantity
2
SCART ports quantity
2
Teletext
Teletext
500 pages
Teletext function
Weight & dimensions
Width
675 mm
Depth
210 mm
Height
Height of the product
526 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.