LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Features
- Comply Europe PAL/SECAM system, B/G, D/K, I, L/L’ - Compatible with all 576i/576p/720p/1080i video formats - Universal video color system, PAL / SECAM / NTSC - Progressive Scan, 2:2 Pull Down - 3D de-interlacer & Comb Filter - Auto Program System & Searching (APS) - Auto Volume & Power Control - Teletext, 255 pages
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
27 "
HD-Ready
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Viewing angle, vertical
176 °
Viewing angle, horizontal
176 °
Aspect ratio
16:9
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
6.5 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
400 cd/m²
Display number of colours
Maximum number of viewable colors.
16.7 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.4365 x 0.4365 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1200:1
Colour
Colour of product
Black
Connectivity
HDMI ports quantity
1
Component video (YPbPr/YCbCr) in
1
PC in (D-Sub)
S-Video in
Speaker/ headphone/ line-out jack
Connectivity
SCART ports quantity
2
AV 1
SCART
AV 2
SCART
AV 3
CVBS/ Y, C
Teletext
Teletext
100 pages
Audio
Speakers
2
RMS rated power
20 W
TV tuner
Signal format system
PAL / SECAM / NTSC
Tuner type
Analogue
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
On Screen Display (OSD)
Energy management
Power requirements
AC 100 - 240V; 50 / 60Hz
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
160 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
841x 272 x 504 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.