IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > LCD TVs > Tatung V32MCAK-ED1

V32MCAK-ED1 - 32" LCD-TV

Brand: Tatung
Product code: V32MCAK-ED1
EAN/UPC code: 4713699207976
Category: LCD TVs 
 PDF specs

V32MCAK-ED1 - 32" LCD-TV, 1366 x 768, HD-ready, 2 x HDMI
V32MCAK-ED1 Tatung
25k

Features
- Integrated PAL/DVB-T hybrid tuner.
- Common Interface slot for Pay-TV.
- MHEG-5 ver 1.06.
- Nordic Basic TV Profile.
- OAD (Over Air Download) for DVB-T software upgrade.
- Dual HDMI connectivity.
- Teletext 500 pages.
- 10-European languages support.

Specs
Alternatives
Options
Display resolution
Display resolution 1366 x 768 pixels
Supported resolution (video formats) PAL / SECAM / NTSC
Display
Display diagonal 32
HD-Ready
Viewing angle, vertical 170 °
Viewing angle, horizontal 170 °
Aspect ratio 16:9
Response time 8 ms
Display brightness 500 cd/m²
Pixel pitch 0.511 mm
Contrast ratio (typical) 1200:1
Display TFT-LCD
Full HD
Display number of colours 16.77 M
Colour
Colour of product Black
Connectivity
HDMI ports quantity 2
Component video (YPbPr/YCbCr) in 1
PC in (D-Sub)
Composite video in
Composite video out
S-Video out
S-Video in
SCART ports quantity 2
TV tuner
Tuner type Analogue & Digital
Energy management
Power requirements AC 100V ~ 240V , 50 / 60Hz
Power consumption < 190 W
Weight & dimensions
Width 782 mm
Depth 240 mm
Height 582 mm
Weight 19000 g
22 offers, from €354.22