IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > LCD TVs > Tatung V32MCGI

32” integrated HD Widescreen LCD TV Black. HDTV Ready

Brand: Tatung
Product code: V32MCGI
EAN/UPC code: 4713699207389
Category: LCD TVs 
Release date: 16 Sep 2006
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

32” integrated HD Widescreen LCD TV Black. HDTV Ready
V32MCGI Tatung
48k

3D Comb-filter
Having adopted 3D Comb-filter to filter out the scattered color signal, Tatung LCD TVs can remove the disturbance of luminance and chrominance and signal defect that may interfere with the picture quality. Original signals can be reproduced as it's recorded so as to put in the vivid picture performance.

Progressive Scan / 3D de-interlace
With 3D De-interlace ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1366 x 768 pixels
Display
Display diagonal 32 "
HD-Ready
Display LCD
Pixel pitch 0.511 x 0.511 mm
Display number of colours 16.7 M
Contrast ratio (typical) 1000:1
Horizontal scan range 31-60 KHz
Viewing angle, horizontal 170 °
Viewing angle, vertical 170 °
Aspect ratio 16:9
Vertical scan range 56-75 Hz
Display brightness 550 cd/m²
Response time 8 ms
Comb filter 3D
Full HD
Picture in Picture
Progressive scan
Viewable size diagonal 697.68 x 392.25 mm
Noise reduction
Colour
Colour of product Black
Connectivity
HDMI ports quantity 1
DVI port
Audio (L,R) in 1
S-Video in
Connectivity
Speaker/ headphone/ line-out jack
SCART ports quantity 2
RGB ports quantity 1
Subwoofer out
Teletext
Teletext 100 pages
Teletext standards FLOF /TOP, APS
Audio
Audio system NICAM / A2 (IGR) Digital :PCM(/Dolby AC3 /MPEG)
Speakers 2 x 10W
Equalizer
TV tuner
Signal format system PAL / SECAM / NTSC
Management features
Handheld remote control
Timer
On Screen Display (OSD)
Energy management
Power consumption 190 W
Power requirements AC 100V ~ 240V , 50 / 60Hz
Weight & dimensions
Width 964.8 mm
Depth 279.8 mm
Height 582.4 mm
Weight 22200 g
€571.32  

Product comments
marcelsuvaal
2007-05-13 11:47:43
is er ook eenmogelijk heid om een lcb m32cmgi bij jullie op kan halen en hem contant of per pin tebetalen bij het afhalen bijvoorbaad dank m.suvaal

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box