LCD is a new technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
Tatung 100 Hz LCD Technology will apply to any 576i and 1080i content
Motion blur removal This technology will remove the blur that occurs from the picture when objects are in motion, this regardless of the LCD panel’s response time.
Film judder removal This technology will remove the judder that occurs from the film and reproduces the film with more picture
...
More>>>
quality.
Smoother diagonal lines This technology will smoother object’s diagonal lines when viewing fast motion shows and sporting scenes.
Enhanced sharpness and contrast This technology will fix Sharpness and contrast instability when pictures are in motion.
<<<Less
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
1366 x 768 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
42 "
HD-Ready
Viewing angle, vertical
176 °
Viewing angle, horizontal
176 °
Aspect ratio
16:9
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
4 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
500 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
1500:1
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.