IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > LCD TVs > Tatung V42MMFJ-ET2

V42MMFJ-ET2 - 42" LCD-TV

Brand: Tatung
Product code: V42MMFJ-ET2
EAN/UPC code: 4713699208003
Category: LCD TVs 
Release date: 12 Dec 2007
Info modified on: 05 2008 13:09:07
V42MMFJ-ET2 - 42" LCD-TV, HD-ready, 2 x HDMI, 6000:1, 1920 x 1080
V42MMFJ-ET2 Tatung
63k

Tatung 100 Hz LCD Technology will apply to any 576i and 1080i content

Motion blur removal
This technology will remove the blur that occurs from the picture when objects are in motion, this regardless of the LCD panel’s response time.

Film judder removal
This technology will remove the judder that occurs from the film and reproduces the film with more picture ... More>>>

Specs
Alternatives
Options
Display resolution
Display resolution 1920 x 1080 pixels
Supported resolution (video formats) PAL / SECAM
Display
Display diagonal 42 "
HD-Ready
Viewing angle, vertical 176 °
Viewing angle, horizontal 176 °
Aspect ratio 16:9
Response time 6.5 ms
Display brightness 500 cd/m²
Contrast ratio (typical) 1500:1
Comb filter 3D
Full HD
Picture in Picture
Display
Contrast ratio (dynamic) 6000 : 1
Colour
Colour of product Black
Connectivity
HDMI ports quantity 2
Component video (YPbPr/YCbCr) out 1
PC in (D-Sub)
S-Video out
SCART ports quantity 2
Teletext
Teletext 1000 pages
Teletext function
Audio
RMS rated power 30 W
Built-in speakers
Number of loudspeakers 2 pcs
23 offers, from €674.11