IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Venezuela Czech Republic  More >> Country Language: English

Start > patch panels > Telegärtner H02030B0008

BASIS V 1 HU Patch Panels with assembled adaptors and pigtails 6xT-SC-Duplex adaptor

Brand: Telegärtner
Product code: H02030B0008
EAN/UPC code:
Category: patch panels 
Release date: 03 Mar 2008
Info modified on: 09 Jul 2008 11:20:44
BASIS V 1 HU Patch Panels with assembled adaptors and pigtails 6xT-SC-Duplex adaptor
H02030B0008 Telegärtner

BASIS V allows installation of up to 4 incoming multifibre cables with total 144 fibres maximum and distribution of them via up to 4 splice cassettes. Using two fixing brackets supplied the panel may be also installed in the rack at 50 mm backward displacement from the rack front.

Specs
Alternatives
Options
Networking
Cabling technology M25
Cable type 6 - 20 mm
Weight & dimensions
Width 482 mm
Depth 265 mm
Height 44 mm
Certificates
Certification ST®, SC, SC-Duplex, FDDI (MIC), E2000, E2000, MT-RJ, MT-RJ, LC Duplex, DIN, FC/PC, F-SMA
2 offers, from €95.38