IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > radios > Terratec 10443

NOXON iRadio

Brand: Terratec
Product code: 10443
EAN/UPC code: 752570034830
Category: radios 
Release date: 29 Aug 2006
Info modified on: 19 Aug 2008 17:22:07
 PDF specs

Noxon iRadio
10443 Terratec
28k

44k

The NOXON iRadio is the future of radio. Forget about listening to the same old tunes from the same old DJs, and choose from over 10,000 Internet radio stations from every corner of the globe. The perfect music is always on tap - Asian sounds when stir-frying in the kitchen, Nordic hardcore when vacuuming the living room, classical music for relaxing in the tub, or news from a faraway home. It's all ... More>>>

Specs
Alternatives
Options
Audio
RMS rated power 5 W
Radio
Tuner type Digital
Radio type Personal
Loudspeakers
Built-in speakers
Management features
Integrated clock
Handheld remote control
Sleep timer
Volume control Rotary
Remote control type IR
Connectivity
Connectivity technology Ethernet RJ-45,
Headphone connectivity 3.5 mm
I/O ports - RCA
- RJ-45
Wireless transmission IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE-802.3u
Technical details
Cassette deck
Media types supported MP3, MMS, ID3, M3U, PLS, OGG, AAC+, WAV, WMA-9
Colour
Colour of product White/Silver
System requirements
Minimum system requirements - Pentium III 500 MHz
- Windows 2000, XP
Weight & dimensions
Weight 1000 g
Depth 120 mm
Height 110 mm
Width 215 mm
19 offers, from 100.50