| Hard disk interface |
Serial ATA |
|
Maximum capacity
|
|
maximum tape capacity; expressed in bytes
1TB
|
| Hard disk size |
3.5 " |
| Number of hard drives supported |
1 |
| Supported file systems |
FAT32, NTFS |
|
Hard drive bays hot swap
|
|
The ability to remove and replace hard drive bays during operation.
3.5"/2.5"
|
|
Memory type
|
|
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR SDRAM
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Freescale MPC 8347
|
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
SMB/CIFS, AFP, FTP, HTTP/HTTPS, TCP/IP, Apple Talk
|
| Networking features |
10/100 Ethernet LAN |
| Jumbo Frames support |
 |
| DHCP client |
 |
| Access Control List (ACL) |
 |
| WLAN connection |
 |
| DHCP server |
 |
| MAC address filtering |
 |
| Web-based management |
 |
|
Manageability features
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
BT, FTP, HTTP schedule download
|
|
| Ethernet LAN (RJ-45) ports quantity |
4 |
| WAN port |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
2
|
| External SATA |
 |
| Multilingual support |
 |
|
File serving support
|
|
Defines the file serving support available
MPEG, RMP, WPL, PLS, M3U, ASX, WAV, PNG, BMP, AVI, WMV, WMA, MP3, LPCM, JPEG
|
| External power adapter |
 |
| Power requirements |
100 - 240V AC, 50/60Hz, 3A |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
45 x 160 x 181 mm
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows; MAC OS X
|
| Operating humidity range |
0 - 80 % |
| Operating temperature range (T-T) |
5 - 40 °C |
| Power LED |
 |
| Connectivity LEDs |
 |
|