IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > storage servers > Thecus N2100S

Silver Y.E.S. Box NAS dual HD

Brand: Thecus
Product code: N2100S
EAN/UPC code:
Category: storage servers 
Release date: 31 Jan 2007
Info modified on: 06 Sep 2008 21:03:02
Warranty: 2 years
Y.E.S. Box Silver NAS dual HD
N2100S Thecus
25k

- Music sharing server
- iTunes
- Community
- Personal Photo Web Server
- File Management and sharing
- FTP server
- Web Disk server
- Network neighbor
- USB service
- Extend USB Device Storage
- USB device “One touch copy”

Specs
Alternatives
Options
Disk drive
Hard disk interface Serial ATA
Maximum capacity 2TB
Hard disk size 3.5 "
Number of hard drives supported 2
Supported file systems FAT32, NTFS
Hard drive bays hot swap 2 x 3.5"
RAID levels 0; 1; JBOD
Memory
Memory type DDR
Internal memory 128 MB
Processor
Processor Intel IOP
Processor clock speed 600 MHz
Networking
Supported network protocols SMB/CIFS, HTTP/HTTPS, FTP, TCP/IP
Data transfer rate (max) 480 Mbit/s
Networking features 10/100/1000 Ethernet LAN
Jumbo Frames support
DHCP client
Access Control List (ACL)
WLAN connection
DHCP server
Security
MAC address filtering
Management features
Web-based management
Management features
Manageability features BT, FTP, HTTP, YouTube, GoogleVideo schedule download
Connectivity
Ethernet LAN (RJ-45) ports quantity 2
WAN port
USB 2.0 ports quantity 3
Technical details
Multilingual support
File serving support MPEG, RMP, WPL, PLS, M3U, ASX, WAV, PNG, BMP, AVI, WMV, WMA, MP3, LPCM, JPEG
Energy management
Power requirements AC 100 - 240V; 50/60Hz
Weight & dimensions
Dimensions W x D x H 160 x 200 x 85 mm
Weight 1300 g
System requirements
Compatible operating systems Windows 98/ME/NT/2000/XP/2003;
UNIX/Linux; Apple OS X
Illumination/Alarms
Power LED
Connectivity LEDs
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
Download
N2100 WebServer Manual (666k)
N2100 Manuel (3.8mb)