Multifunctional data storage servers, that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
- Five-bay hot swappable network attached storage. - Enhanced system performance with Ultra-Low voltage Intel® Celeron® M - Processor for storage computing with 30% energy saving. - RAID 0, 1, 5, 6, 10 and JBOD support. - RAID Migration, RAID Expansion. - Multi-lingual support. - 802.3ad based load balancing and failover.
Specs
Alternatives
Options
Disk drive
Hard disk interface
Serial ATA II
Maximum capacity
maximum tape capacity; expressed in bytes
5TB
Hard disk size
3.5 "
Number of hard drives supported
5
Supported file systems
FAT
Hard drive bays hot swap
The ability to remove and replace hard drive bays during operation.
5 x 3.5"
RAID levels
0; 1; 5; 6; 10; JBOD
Networking
Supported network protocols
Network protocols tested as compatible with this product
CIFS/SMB; AFP 3; NFS v3; FTP; HTTP; HTTPs
Networking features
Gigabit LAN
Jumbo Frames support
DHCP client
Access Control List (ACL)
WLAN connection
DHCP server
iSCSI support
Security
MAC address filtering
Management features
Web-based management
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
Web GUI
Connectivity
Ethernet LAN (RJ-45) ports quantity
2
Connectivity
WAN port
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
External SATA
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Technical details
Multilingual support
Energy management
External power adapter
Power requirements
100 - 220V AC; 50/60 Hz
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
190 x 230 x 230 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows NT/2000/XP/2003; Unix/Linux/BSD; MAC OS X/9/8.6
Environmental conditions
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.