The analogue PABX tiptel 1/8 fax clip offers telephone comfort for 8 analogue extensions as well as automatic fax identification. The integrated fax application distinguishes between incoming calls and fax transmissions and forwards them accordingly. Features like internal conference call, music-on-hold and internal call transfer are provided. It is possible to assign different CO-line access authorisations
...
More>>>
to all extensions. Due to the two external lines which are provided by the tiptel 2/8 clip, the capacity for incoming calls and the CO line access are improved. In order to separate the call charges, it is possible to assign specific external lines for outgoing calls.
Highlights - Free internal telephone calls. - Calling line identification presentation (CLIP). - Automatic CO line access for comfortable handling. - Selective programming of CO line access authorisation. - Forwarding/transfer of telephone calls. - Music-on-hold during call forwarding/transfer. - Connection of door intercom system with additional module possible.
- 2 analogue external lines. - 8 analogue extensions. - Selective CO line access for separation of call charges.
Features of both PABX types
- Free internal telephone calls between the extensions. - Internal inquiry calls during external calls. - Forwarding of telephone calls. - Calling line identification presentation (CLIP) at all extensions. - Automatic CO line access for comfortable handling. - Reserving of external line possible. - Selective programming of CO line access authorisation. - Music-on-hold during call transfer/forwarding. - Connection of door intercom system with additional module possible. - Pulse dialling or tone dialling (DTMF). - Internal conference call with all parties. - Automatic call-back for internal calls if an extension is busy. - Different ringing tones for internal and external calls. - Manual switching between day and night mode. - Call waiting function for external incoming calls, if extension is holding an internal telephone conversation. - Pager call, urgency call. - Delayed ringing function. - Do-not-disturb-function. - Call transfer to another extension. - CO line access authorisation, semirestricted. - CO line access authorisation. - Aauthorisation for local, national and international calls. - Back-up of settings after power failure. - Eexternal line available during power failure (for one telephone). - Easy programming of the PABX via telephone.
<<<Less